DIODES Incorporated Single Diodes UF3003-T

Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF3003-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF3003-T-ND
Single Diodes UF3003-T-ND
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - UF3003-T - 1116281-UF3003-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF3003-T
1116281-UF3003-T
Diodes, Rectifiers - Single - UF3003-T 1116281-UF3003-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1116281-UF3003-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 75pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1,200

Manufacturer: Diodes Incorporated
Win Source Part Number: 1116281-UF3003-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1,200

Buy Now Datasheet
200V 3A Diode and Rectifier - 280-UF3003-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 3A Diode and Rectifier
280-UF3003-T
200V 3A Diode and Rectifier 280-UF3003-T
DIODE GEN PURP 200V 3A DO201AD Product overview: UF3003-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF3003-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 3A DO201AD Product overview: UF3003-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF3003-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF3003-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF3003-T
Discrete Semiconductor Products - Diodes - Rectifiers UF3003-T
DIODE GEN PURP 200V 3A DO201AD

DIODE GEN PURP 200V 3A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number UF3003-T-ND 1116281-UF3003-T 280-UF3003-T UF3003-T
Product Name Single Diodes Diodes, Rectifiers - Single - UF3003-T 200V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1 volts 1 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data