Vishay Precision Group Diodes, Rectifiers - Single - UF4004-E3/54 UF4004-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 901867-UF4004-E3/54 Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: UF4004 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UF4004/54-ND, UF4004/4-ND, UF4004-ND, UF4004E354, UF4004/4, UF4004/54, UF4004-E3/54-ND, UF4004-E3/54GITR, UF4004-E3/54GICT, UF4004
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 901867-UF4004-E3/54 Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: UF4004 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UF4004/54-ND, UF4004/4-ND, UF4004-ND, UF4004E354, UF4004/4, UF4004/54, UF4004-E3/54-ND, UF4004-E3/54GITR, UF4004-E3/54GICT, UF4004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - UF4004-E3/54 - 901867-UF4004-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF4004-E3/54
901867-UF4004-E3/54
Diodes, Rectifiers - Single - UF4004-E3/54 901867-UF4004-E3/54
Manufacturer: Vishay Win Source Part Number: 901867-UF4004-E3/54 Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: UF4004 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: UF4004/54-ND, UF4004/4-ND, UF4004-ND, UF4004E354, UF4004/4, UF4004/54, UF4004-E3/54-ND, UF4004-E3/54GITR, UF4004-E3/54GICT, UF4004

Manufacturer: Vishay
Win Source Part Number: 901867-UF4004-E3/54
Features: Diode Standard 400 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: UF4004
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: UF4004/54-ND, UF4004/4-ND, UF4004-ND, UF4004E354, UF4004/4, UF4004/54, UF4004-E3/54-ND, UF4004-E3/54GITR, UF4004-E3/54GICT, UF4004

Buy Now Datasheet
Through-Hole 1A 400V Diode and Rectifier - 280-UF4004-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1A 400V Diode and Rectifier
280-UF4004-E3/54
Through-Hole 1A 400V Diode and Rectifier 280-UF4004-E3/54
1A 400V Rectifier Diode, DO-41, Through Hole Product overview: UF4004-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4004-E3/54 can be used for catalog matching and distributor lookup.

1A 400V Rectifier Diode, DO-41, Through Hole Product overview: UF4004-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4004-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - UF4004-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4004-E3/54GICT-ND
Single Diodes UF4004-E3/54GICT-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - UF4004-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4004-E3/54GITR-ND
Single Diodes UF4004-E3/54GITR-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF4004-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4004-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers UF4004-E3/54
ULTRFAST DO41 400V 1A 50NS 175C

ULTRFAST DO41 400V 1A 50NS 175C

Supplier's Site
DIODE GEN PURP 400V 1A DO204AL - 884-UF4004-E3/54 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 1A DO204AL
884-UF4004-E3/54
DIODE GEN PURP 400V 1A DO204AL 884-UF4004-E3/54
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site
Fast Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 05R5921 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay
05R5921
Fast Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay 05R5921
FAST DIODE, 1A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

FAST DIODE, 1A, 400V, DO-204AL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Diode Case Style:DO-204AL RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Diode, 1A, 400V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K9841 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 1A, 400V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K9841
Fast Diode, 1A, 400V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K9841
FAST DIODE, 1A, 400V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 PinRoHS Compliant: Yes

FAST DIODE, 1A, 400V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Diodes Diodes
Product Number 901867-UF4004-E3/54 280-UF4004-E3/54 UF4004-E3/54GICT-ND UF4004-E3/54 884-UF4004-E3/54 05R5921 77K9841
Product Name Diodes, Rectifiers - Single - UF4004-E3/54 Through-Hole 1A 400V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 400V 1A DO204AL Fast Diode, 1A, 400V, Do-204Al; Repetitive Peak Reverse Voltage Vishay Fast Diode, 1A, 400V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
Diode Type Diode Standard 400 V 1A Through Hole DO-204AL (DO-41)
Package Tape and Reel DO-41; DO-204AL, DO-41, Axial
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data