DIODES Incorporated Single Diodes UF2006-T

Description
Diode Standard 800V 2A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 800V 2A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - UF2006-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF2006-T-ND
Single Diodes UF2006-T-ND
Diode Standard 800V 2A Through Hole DO-15

Diode Standard 800V 2A Through Hole DO-15

Buy Now Datasheet
Diodes, Rectifiers - Single - UF2006-T - 1116279-UF2006-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UF2006-T
1116279-UF2006-T
Diodes, Rectifiers - Single - UF2006-T 1116279-UF2006-T
Manufacturer: Diodes Incorporated Win Source Part Number: 1116279-UF2006-T Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1116279-UF2006-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
800V 2A Diode and Rectifier - 280-UF2006-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 2A Diode and Rectifier
280-UF2006-T
800V 2A Diode and Rectifier 280-UF2006-T
DIODE GEN PURP 800V 2A DO15 Product overview: UF2006-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF2006-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 2A DO15 Product overview: UF2006-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF2006-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diodes Rectifiers
Product Number UF2006-T-ND 1116279-UF2006-T 280-UF2006-T
Product Name Single Diodes Diodes, Rectifiers - Single - UF2006-T 800V 2A Diode and Rectifier
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.7 volts
VR 800 volts
Unlock Full Specs
to access all available technical data