Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)
DIODE 1 A, 200 V, SILICON, SIGNAL DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Signal Diode Product overview: UF4003-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4003-E3/73 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1116288-UF4003-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: UF4003
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 1U3T/B; UF1003; UF4003G; 1U3T/R;
Introduction Date: June 22, 1998
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 1A DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | UF4003-E3/73GICT-ND | 280-UF4003-E3/73 | 1116288-UF4003-E3/73 | UF4003-E3/73 |
| Product Name | Single Diodes | 1 A 200 V Diode and Rectifier | Diodes, Rectifiers - Single - UF4003-E3/73 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Cut Tape | DO-41 | ||
| RoHS Compliant | RoHS | |||
| IO | 1 amps | |||
| Diode Type | Standard |