onsemi Schottky Diodes & Rectifiers UF4004

Description
Diode 400V 1A Fast Rectifier 50ns D0-41
Request a Quote Datasheet
Description
Diode 400V 1A Fast Rectifier 50ns D0-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7599421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7599421
Schottky Diodes & Rectifiers 7599421
Diode 400V 1A Fast Rectifier 50ns D0-41

Diode 400V 1A Fast Rectifier 50ns D0-41

Supplier's Site
Schottky Diodes & Rectifiers - 7599421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7599421P
Schottky Diodes & Rectifiers 7599421P
Diode 400V 1A Fast Rectifier 50ns D0-41

Diode 400V 1A Fast Rectifier 50ns D0-41

Supplier's Site
Schottky Diodes & Rectifiers - 1662438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1662438
Schottky Diodes & Rectifiers 1662438
Diode 400V 1A Fast Rectifier 50ns D0-41

Diode 400V 1A Fast Rectifier 50ns D0-41

Supplier's Site
 - UF4004 - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
 - UF4004 - Rochester Electronics
Newburyport, MA, United States
1.0A Ultra Fast Recovery Rectifier

1.0A Ultra Fast Recovery Rectifier

Supplier's Site Datasheet
Single Diodes - UF4004FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4004FSTR-ND
Single Diodes UF4004FSTR-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet
Single Diodes - UF4004FSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4004FSCT-ND
Single Diodes UF4004FSCT-ND
Diode Standard 400V 1A Through Hole DO-41

Diode Standard 400V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - 048489-UF4004 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
048489-UF4004
Discrete Semiconductor Products 048489-UF4004
Manufacturer: Fairchild Semiconductor Win Source Part Number: 048489-UF4004 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-204AL (DO-41) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10µA @ 400V Operating Temperature - Junction: -65°C ~ 150°C Capacitance @ Vr F: 17pF @ 4V 1MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 048489-UF4004
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-204AL (DO-41)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10µA @ 400V
Operating Temperature - Junction: -65°C ~ 150°C
Capacitance @ Vr F: 17pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
1A 400V Diode and Rectifier - 2085-UF4004 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 400V Diode and Rectifier
2085-UF4004
1A 400V Diode and Rectifier 2085-UF4004
Rectifiers 1A 400V Product overview: UF4004 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UF4004 can be used for catalog matching and distributor lookup.

Rectifiers 1A 400V Product overview: UF4004 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-UF4004 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UF4004
Rectifiers UF4004
Rectifiers 1A 400V

Rectifiers 1A 400V

Buy Now Datasheet
Fast Recovery Diode, 1A, 400V Do-41; Repetitive Peak Reverse Voltage Onsemi - 38C8675 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 400V Do-41; Repetitive Peak Reverse Voltage Onsemi
38C8675
Fast Recovery Diode, 1A, 400V Do-41; Repetitive Peak Reverse Voltage Onsemi 38C8675
FAST RECOVERY DIODE, 1A, 400V DO-41; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 400V DO-41; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast Recovery, 1A, 400V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 85W3558 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 1A, 400V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Onsemi
85W3558
Diode, Fast Recovery, 1A, 400V, Do-204Al-2, Full Reel; Repetitive Peak Reverse Voltage Onsemi 85W3558
DIODE, FAST RECOVERY, 1A, 400V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 1A, 400V, DO-204AL-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UF4004 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4004
Discrete Semiconductor Products - Diodes - Rectifiers UF4004
DIODE GEN PURP 400V 1A DO41

DIODE GEN PURP 400V 1A DO41

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Step Recovery Diodes Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 7599421 7599421P UF4004 UF4004FSTR-ND 048489-UF4004 2085-UF4004 UF4004 38C8675 UF4004
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products 1A 400V Diode and Rectifier Rectifiers Fast Recovery Diode, 1A, 400V Do-41; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Fast Recovery Rectifier Fast Recovery Rectifier
Package Do-41 DO-41; DO-41 AXIAL-B/S Reel DO-41; DO-41 DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
trr 50 ns 50 ns 50 ns
Diode Applications Rectifier
Unlock Full Specs
to access all available technical data