Zener Diode 2.4V 200mW ±4% Surface Mount UMD2
Zener Diode 2.4V 200mW ±4% Surface Mount UMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 035901-UDZSTE-172.4B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Current - Reverse Leakage @ Vr: 120μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
DIODE ZENER 2.4V 200MW UMD2
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | UDZSTE-172.4BTR-ND | 035901-UDZSTE-172.4B | UDZSTE-172.4B | UDZSTE-172.4B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - UDZSTE-172.4B | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | ||
| Package | UMD2 | SOD-323; SOD-323-2 | UMD2 | |
| VZ | 2.4 volts | 2.4 volts |