Vishay Precision Group Through-Hole 1A 200V Diode and Rectifier UF4003-E3/54

Description
1A 200V Rectifier Diode, Through Hole, DO-41 Product overview: UF4003-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4003-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 200V Rectifier Diode, Through Hole, DO-41 Product overview: UF4003-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4003-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1A 200V Diode and Rectifier - 280-UF4003-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1A 200V Diode and Rectifier
280-UF4003-E3/54
Through-Hole 1A 200V Diode and Rectifier 280-UF4003-E3/54
1A 200V Rectifier Diode, Through Hole, DO-41 Product overview: UF4003-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4003-E3/54 can be used for catalog matching and distributor lookup.

1A 200V Rectifier Diode, Through Hole, DO-41 Product overview: UF4003-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UF4003-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1008990-UF4003-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1008990-UF4003-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1008990-UF4003-E3/54
Win Source Part Number: 1008990-UF4003-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 200 V Capacitance @ Vr, F: 17pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: UF4003-E3/54GICT,UF4 003E354,UF4003-E3/54 GITR,UF4003-E3/54-ND Base Product Number: UF4003

Win Source Part Number: 1008990-UF4003-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 200 V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: UF4003-E3/54GICT,UF4003E354,UF4003-E3/54GITR,UF4003-E3/54-ND
Base Product Number: UF4003

Buy Now Datasheet
Single Diodes - UF4003-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4003-E3/54GICT-ND
Single Diodes UF4003-E3/54GICT-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - UF4003-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
UF4003-E3/54GITR-ND
Single Diodes UF4003-E3/54GITR-ND
Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Diode Standard 200V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Rectifier, 200V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay - 98K2113 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 200V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay
98K2113
Rectifier, 200V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay 98K2113
RECTIFIER, 200V, 1A, DO-41; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:150°C RoHS Compliant: Yes

RECTIFIER, 200V, 1A, DO-41; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - UF4003-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UF4003-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers UF4003-E3/54
DIODE GEN PURP 200V 1A DO204AL

DIODE GEN PURP 200V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
UF4003-E3/54
Rectifiers UF4003-E3/54
Rectifiers Vr/200V Io/1A

Rectifiers Vr/200V Io/1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-UF4003-E3/54 1008990-UF4003-E3/54 UF4003-E3/54GICT-ND 98K2113 UF4003-E3/54 UF4003-E3/54
Product Name Through-Hole 1A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifier, 200V, 1A, Do-41; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data