Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB)
Win Source Part Number: 1367361-RS2J-E3/5BT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: RS2J
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1.5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 250 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 17pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE 1.5 A, 600 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: RS2J-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2J-E3/5BT can be used for catalog matching and distributor lookup.
RECTIFIER, 600V, 1.5A, DO-214AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE GEN PURP 600V 1.5A DO214AA
Rectifiers 600 Volt 1.5A 250ns 50 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RS2J-E3/5BTGITR-ND | 1367361-RS2J-E3/5BT | 280-RS2J-E3/5BT | 97K8962 | RS2J-E3/5BT | RS2J-E3/5BT |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1.5 A 600 V Diode and Rectifier | Rectifier, 600V, 1.5A, Do-214Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 600 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 250 ns | 250 ns |