Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M Product overview: RS07K-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS07K-M-08 can be used for catalog matching and distributor lookup.
Diode Standard 800V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 800V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 800V 500mA Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 1092670-RS07K-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 2μA @ 800V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
DIODE GP 800V 500MA DO219AB
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-RS07K-M-08 | 112-RS07K-M-08TR-ND | 1092670-RS07K-M-08 | RS07K-M-08 | RS07K-M-08 |
| Product Name | Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RS07K-M-08 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Reel | DO-219AB-2 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts |