Manufacturer: Diodes Incorporated
Win Source Part Number: 803034-RS1MB-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 500ns
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A
Current - Reverse Leakage at Vr: 5μA at 1000V
Capacitance at Vr, F: 15pF at 4V, 1MHz
Part Number Series: RS1M
Diode Standard 1000V 1A Surface Mount SMB
DIODE GEN PURP 1KV 1A SMB Product overview: RS1MB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1MB-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1A SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 803034-RS1MB-13 | RS1MBDITR-ND | 280-RS1MB-13 | RS1MB-13 |
| Product Name | Diodes, Rectifiers - Single - RS1MB-13 | Single Diodes | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 1000 volts | |||
| IR | 0.0050 mA |