Manufacturer: Panjit
Win Source Part Number: 835787-RS1M_R1_00001
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Element, 1A, 1000V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: RS1M_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1M_R1_00001 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)
DIODE GEN PURP 1KV 1A SMA
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Step Recovery Diodes |
| Product Number | 835787-RS1M_R1_00001 | 280-RS1M_R1_00001 | 3757-RS1M_R1_00001CT-ND | RS1M_R1_00001 | RS1M_R1_00001 |
| Product Name | Diodes, Rectifiers - Single - RS1M_R1_00001 | 1A 1000V Diode and Rectifier | Single Diodes | Single Diodes | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SMA; DO-214AC, SMA | ||||
| VF | 1.3 volts |