Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 098455-RS1JHE3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 600V 1A DO214AC Product overview: RS1JHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1JHE3/61T can be used for catalog matching and distributor lookup.
Features:
DIODE GEN PURP 600V 1A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RS1JHE3/61T-ND | 098455-RS1JHE3/61T | 280-RS1JHE3/61T | 70217644 | RS1JHE3/61T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RS1JHE3/61T | 600V 1A Diode and Rectifier | RECTIFIER, 1.0A,600V,250NS,FS,GPP,SM | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | |
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 600 volts | ||||
| IR | 0.0050 mA |