Vishay Precision Group 400V 1A Diode and Rectifier RS1G-E3/61T

Description
Diode Switching 400V 1A 2-Pin SMA T/R Product overview: RS1G-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1G-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 1A 2-Pin SMA T/R Product overview: RS1G-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1G-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-RS1G-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-RS1G-E3/61T
400V 1A Diode and Rectifier 280-RS1G-E3/61T
Diode Switching 400V 1A 2-Pin SMA T/R Product overview: RS1G-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1G-E3/61T can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin SMA T/R Product overview: RS1G-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1G-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RS1G-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1G-E3/61TGIDKR-ND
Single Diodes RS1G-E3/61TGIDKR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1G-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1G-E3/61TGITR-ND
Single Diodes RS1G-E3/61TGITR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1G-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1G-E3/61TGICT-ND
Single Diodes RS1G-E3/61TGICT-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - RS1G-E3/61T - 084299-RS1G-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1G-E3/61T
084299-RS1G-E3/61T
Diodes, Rectifiers - Single - RS1G-E3/61T 084299-RS1G-E3/61T
Manufacturer: Vishay Win Source Part Number: 084299-RS1G-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 084299-RS1G-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switching Diodes - 7103106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7103106
Switching Diodes 7103106
Vishay RS1G-E3/61T Switching Diode

Vishay RS1G-E3/61T Switching Diode

Supplier's Site
Switching Diodes - 7103106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7103106P
Switching Diodes 7103106P
Vishay RS1G-E3/61T Switching Diode

Vishay RS1G-E3/61T Switching Diode

Supplier's Site
Switching Diodes - 1652872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1652872
Switching Diodes 1652872
Vishay RS1G-E3/61T Switching Diode

Vishay RS1G-E3/61T Switching Diode

Supplier's Site
Fast Switch Diode, 1A 400V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K0712 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 400V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K0712
Fast Switch Diode, 1A 400V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K0712
FAST SWITCH DIODE, 1A 400V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 400V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Diode, Fast, 1A, 400V, Surface MountSmd; Repetitive Reverse Voltage Vrrm Max Vishay - 97K8957 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1A, 400V, Surface MountSmd; Repetitive Reverse Voltage Vrrm Max Vishay
97K8957
Diode, Fast, 1A, 400V, Surface MountSmd; Repetitive Reverse Voltage Vrrm Max Vishay 97K8957
DIODE, FAST, 1A, 400V, SURFACE MOUNT- SMD; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Diode Case Style:DO-214AC RoHS Compliant: Yes

DIODE, FAST, 1A, 400V, SURFACE MOUNT- SMD; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Diode Case Style:DO-214AC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS1G-E3/61T
Rectifiers RS1G-E3/61T
Rectifiers 1.0 Amp 400V 150ns

Rectifiers 1.0 Amp 400V 150ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1G-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1G-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers RS1G-E3/61T
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 280-RS1G-E3/61T RS1G-E3/61TGIDKR-ND 084299-RS1G-E3/61T 7103106 77K0712 97K8957 RS1G-E3/61T RS1G-E3/61T
Product Name 400V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RS1G-E3/61T Switching Diodes Fast Switch Diode, 1A 400V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Fast, 1A, 400V, Surface MountSmd; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 400 volts 400 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data