Diode Standard 200V 800mA Surface Mount SOD-123FA
Diode Standard 200V 800mA Surface Mount SOD-123FA
Diode Standard 200V 800mA Surface Mount SOD-123FA
Rectifiers 200V 0.8A Fast Rectifier Product overview: RS1DFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.8A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1DFA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092683-RS1DFA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
0.8 A, 200 V Surface Mount Fast Recovery
0.8 A, 200 V Surface Mount Fast Recovery
Rectifiers 200V 0.8A Fast Rectifier
DIODE GP 200V 800MA SOD123FA
RECTIFIER, SINGLE, 200V, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:800mA; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | RS1DFACT-ND | 2085-RS1DFA | 1092683-RS1DFA | RS1DFA | RS1DFA | RS1DFA | 01AC9511 |
| Product Name | Single Diodes | 200V 0.8A Diode and Rectifier | Diodes, Rectifiers - Single - RS1DFA | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 200V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | Reel | SOD-123; SOD-123 FL | SOD-123; SOD-123FA | SOD-123 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |