DIODES Incorporated Diodes, Rectifiers - Single - RS2A-13-F RS2A-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 027490-RS2A-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 027490-RS2A-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RS2A-13-F - 027490-RS2A-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS2A-13-F
027490-RS2A-13-F
Diodes, Rectifiers - Single - RS2A-13-F 027490-RS2A-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 027490-RS2A-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 027490-RS2A-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RS2A-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2A-FDICT-ND
Single Diodes RS2A-FDICT-ND
Diode

Diode

Buy Now Datasheet
Single Diodes - 31-RS2A-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-RS2A-13-FTR-ND
Single Diodes 31-RS2A-13-FTR-ND
Diode

Diode

Buy Now Datasheet
Single Diodes - 31-RS2A-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-RS2A-13-FCT-ND
Single Diodes 31-RS2A-13-FCT-ND
DIODE GEN PURP 50V 1.5A SMB

DIODE GEN PURP 50V 1.5A SMB

Buy Now Datasheet
Single Diodes - 31-RS2A-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-RS2A-13-FDKR-ND
Single Diodes 31-RS2A-13-FDKR-ND
DIODE STANDARD 50V 1.5A SMA

DIODE STANDARD 50V 1.5A SMA

Buy Now Datasheet
50V 1.5A Diode and Rectifier - 280-RS2A-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1.5A Diode and Rectifier
280-RS2A-13-F
50V 1.5A Diode and Rectifier 280-RS2A-13-F
DIODE GEN PURP 50V 1.5A SMB Product overview: RS2A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2A-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 1.5A SMB Product overview: RS2A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2A-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - RS2A-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
RS2A-13-F
Diodes >> Fast recovery/high efficiency diode RS2A-13-F
1.3V@1.5A 150ns 1.5A 50V SMB Fast recovery/high efficiency diode ROHS

1.3V@1.5A 150ns 1.5A 50V SMB Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Single Diodes - RS2A-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS2A-13-F
Single Diodes RS2A-13-F
DIODE GEN PURP 50V 1.5A SMB

DIODE GEN PURP 50V 1.5A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS2A-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS2A-13-F
Discrete Semiconductor Products - Diodes - Rectifiers RS2A-13-F
DIODE GEN PURP 50V 1.5A SMB

DIODE GEN PURP 50V 1.5A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 027490-RS2A-13-F RS2A-FDICT-ND 280-RS2A-13-F RS2A-13-F RS2A-13-F RS2A-13-F
Product Name Diodes, Rectifiers - Single - RS2A-13-F Single Diodes 50V 1.5A Diode and Rectifier Diodes >> Fast recovery/high efficiency diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 50 volts 50 volts 50 volts
IR 0.0050 mA 0.0050 mA
trr 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5618 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier double diode - BAT160A,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
6 suppliers