DIODES Incorporated Diodes, Rectifiers - Single - RS2GA-13-F RS2GA-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 110720-RS2GA-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 110720-RS2GA-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RS2GA-13-F - 110720-RS2GA-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS2GA-13-F
110720-RS2GA-13-F
Diodes, Rectifiers - Single - RS2GA-13-F 110720-RS2GA-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 110720-RS2GA-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 110720-RS2GA-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RS2GA-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2GA-FDICT-ND
Single Diodes RS2GA-FDICT-ND
Diode Standard 400V 1.5A Surface Mount SMA

Diode Standard 400V 1.5A Surface Mount SMA

Buy Now Datasheet
Single Diodes - RS2GA-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2GA-FDITR-ND
Single Diodes RS2GA-FDITR-ND
Diode Standard 400V 1.5A Surface Mount SMA

Diode Standard 400V 1.5A Surface Mount SMA

Buy Now Datasheet
Single Diodes - RS2GA-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2GA-FDIDKR-ND
Single Diodes RS2GA-FDIDKR-ND
Diode Standard 400V 1.5A Surface Mount SMA

Diode Standard 400V 1.5A Surface Mount SMA

Buy Now Datasheet
400V 1.5A Diode and Rectifier - 280-RS2GA-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.5A Diode and Rectifier
280-RS2GA-13-F
400V 1.5A Diode and Rectifier 280-RS2GA-13-F
DIODE GEN PURP 400V 1.5A SMA Product overview: RS2GA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2GA-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.5A SMA Product overview: RS2GA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2GA-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS2GA-13-F
Rectifiers RS2GA-13-F
Rectifiers 2.0A 400V

Rectifiers 2.0A 400V

Buy Now Datasheet
Single Diodes - RS2GA-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS2GA-13-F
Single Diodes RS2GA-13-F
DIODE GEN PURP 400V 1.5A SMA

DIODE GEN PURP 400V 1.5A SMA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS2GA-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS2GA-13-F
Discrete Semiconductor Products - Diodes - Rectifiers RS2GA-13-F
DIODE GEN PURP 400V 1.5A SMA

DIODE GEN PURP 400V 1.5A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 110720-RS2GA-13-F RS2GA-FDICT-ND 280-RS2GA-13-F RS2GA-13-F RS2GA-13-F RS2GA-13-F
Product Name Diodes, Rectifiers - Single - RS2GA-13-F Single Diodes 400V 1.5A Diode and Rectifier Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 400 volts 400 volts
IR 0.0050 mA 0.0050 mA
trr 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N3644 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS321JX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Diode and Rectifier - 280-12FR120M - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers