Vishay Intertechnology, Inc. Single Diodes RS1PDHM3_A/I

Description
DIODE STANDARD 200V 1A DO220AA
Request a Quote Datasheet
Description
DIODE STANDARD 200V 1A DO220AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-RS1PDHM3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 1A DO220AA

DIODE STANDARD 200V 1A DO220AA

Buy Now Datasheet
Single Diodes - 112-RS1PDHM3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 200V 1A DO220AA

DIODE GEN PURP 200V 1A DO220AA

Buy Now Datasheet
Single Diodes - 112-RS1PDHM3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Diode Standard 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1107269-RS1PDHM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1107269-RS1PDHM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1107269-RS1PDHM3_A/I
Win Source Part Number: 1107269-RS1PDHM3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 1 µA @ 200 V Capacitance @ Vr, F: 9pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Alternative Parts (Cross-Reference): RS1PDHM3 A/I; RS1PDHM3-A/I; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: RS1P

Win Source Part Number: 1107269-RS1PDHM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Alternative Parts (Cross-Reference): RS1PDHM3 A/I; RS1PDHM3-A/I;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: RS1P

Buy Now Datasheet
1A 100V Diode and Rectifier - 2085-RS1PDHM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 100V Diode and Rectifier
2085-RS1PDHM3_A/I
1A 100V Diode and Rectifier 2085-RS1PDHM3_A/I
Rectifiers 1A, 100V, 200NS, SMP, SM RECT Product overview: RS1PDHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1PDHM3_A/I can be used for catalog matching and distributor lookup.

Rectifiers 1A, 100V, 200NS, SMP, SM RECT Product overview: RS1PDHM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1PDHM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Diodes - Switching Diode - RS1PDHM3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Diodes - Switching Diode
RS1PDHM3_A/I
Integrated Circuits (ICs) - Diodes - Switching Diode RS1PDHM3_A/I
Integrated Circuits (ICs) - Diodes - Switching Diode

Integrated Circuits (ICs) - Diodes - Switching Diode

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Diodes
Product Number 112-RS1PDHM3_A/IDKR-ND 1107269-RS1PDHM3_A/I 2085-RS1PDHM3_A/I RS1PDHM3_A/I
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 1A 100V Diode and Rectifier Integrated Circuits (ICs) - Diodes - Switching Diode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.3 volts
VR 200 volts
Unlock Full Specs
to access all available technical data