Manufacturer: Diodes Incorporated
Win Source Part Number: 1092721-RS2AA-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 50V 1.5A SMA Product overview: RS2AA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2AA-13-F can be used for catalog matching and distributor lookup.
Diode Standard 50V 1.5A Surface Mount SMA
Diode Standard 50V 1.5A Surface Mount SMA
Diode Standard 50V 1.5A Surface Mount SMA
DIODE GEN PURP 50V 1.5A SMA
DIODE GEN PURP 50V 1.5A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1092721-RS2AA-13-F | 280-RS2AA-13-F | RS2AA-FDICT-ND | RS2AA-13-F | RS2AA-13-F | RS2AA-13-F |
| Product Name | Diodes, Rectifiers - Single - RS2AA-13-F | 50V 1.5A Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 50 volts | 50 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||
| trr | 150 ns |