Manufacturer: Vishay
Win Source Part Number: 042349-RS07G-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)
Diode Small Signal Switching 400V 1.4A 2-Pin DO-219AB T/R Product overview: RS07G-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07G-GS08 can be used for catalog matching and distributor lookup.
RECT, STANDARD, 1.4A, 400V, DO-219AB-2; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1.4A; Diode Configuration:Single
Rectifiers 400 Volt 0.7A 150ns
DIODE GP 400V 500MA DO219AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 042349-RS07G-GS08 | RS07G-GS08GIDKR-ND | 280-RS07G-GS08 | 04AJ4469 | RS07G-GS08 | RS07G-GS08 |
| Product Name | Diodes, Rectifiers - Single - RS07G-GS08 | Single Diodes | 400V 1.4A Diode and Rectifier | Rect, Standard, 1.4A, 400V, Do-219Ab-2; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 400 volts | 400 volts | ||||
| IR | 0.0100 mA | |||||
| trr | 150 ns | 150 ns |