Rectifiers 50V 0.8A Fast Rectifier Product overview: RS1AFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 0.8A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1AFA can be used for catalog matching and distributor lookup.
Diode Standard 50V 800mA Surface Mount SOD-123FA
Diode Standard 50V 800mA Surface Mount SOD-123FA
Diode Standard 50V 800mA Surface Mount SOD-123FA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092677-RS1AFA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE GP 50V 800MA SOD123FA
Rectifiers 50V 0.8A Fast Rectifier
RECTIFIER, SINGLE, 50V, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:800mA; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2085-RS1AFA | RS1AFADKR-ND | 1092677-RS1AFA | RS1AFA | RS1AFA | 01AC9509 |
| Product Name | 50V 0.8A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RS1AFA | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 50V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi |
| Package | Reel | SOD-123 | SOD-123; SOD-123FA | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts |