Vishay Intertechnology, Inc. 400V 1A Diode and Rectifier RS1GHE3/5AT

Description
DIODE GEN PURP 400V 1A DO214AC Product overview: RS1GHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1GHE3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A DO214AC Product overview: RS1GHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1GHE3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-RS1GHE3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-RS1GHE3/5AT
400V 1A Diode and Rectifier 280-RS1GHE3/5AT
DIODE GEN PURP 400V 1A DO214AC Product overview: RS1GHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1GHE3/5AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO214AC Product overview: RS1GHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1GHE3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RS1GHE3/5AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1GHE3/5AT-ND
Single Diodes RS1GHE3/5AT-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - RS1GHE3/5AT - 107693-RS1GHE3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1GHE3/5AT
107693-RS1GHE3/5AT
Diodes, Rectifiers - Single - RS1GHE3/5AT 107693-RS1GHE3/5AT
Manufacturer: Vishay Win Source Part Number: 107693-RS1GHE3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 400V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 107693-RS1GHE3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Rectifiers Diodes Diodes
Product Number 280-RS1GHE3/5AT RS1GHE3/5AT-ND 107693-RS1GHE3/5AT
Product Name 400V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RS1GHE3/5AT
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0412 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diode and Rectifier - 280-BAS85,135 - ERSAELECTRONICS PTE. LTD.
Specs
Tj -40 C (-40 F)
View Details
5 suppliers
RF Diodes - BA892H6127 - 049203-BA892H6127 - Win Source Electronics
Infineon Technologies AG
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers