Diode Switching 800V 1A 2-Pin SMA T/R Product overview: RS1K-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1K-E3/61T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 027489-RS1K-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: RS1K
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): GS1KFL-TP-HF; GS1KFL-TP; CFRM106-G; CURM106-G;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Automotive, Communications & Networking, Power Management
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
FAST SWITCH DIODE, 1A 800V DO-214AC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single
FAST SWITCH DIODE, 1A 800V DO-214AC; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single
Rectifiers 1.0 Amp 800V 250ns
1.3V@1A 500ns 1A 800V DO-214AC Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 800V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-RS1K-E3/61T | 027489-RS1K-E3/61T | RS1K-E3/61TGICT-ND | 05R5677 | RS1K-E3/61T | RS1K-E3/61T | RS1K-E3/61T |
| Product Name | 800V 1A Diode and Rectifier | Diodes, Rectifiers - Single - RS1K-E3/61T | Single Diodes | Fast Switch Diode, 1A 800V Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 800 volts | 800 volts | |||||
| IR | 0.0050 mA |