Diode Standard 600V 1A Surface Mount D-Flat
Diode Standard 600V 1A Surface Mount D-Flat
Diode Standard 600V 1A Surface Mount D-Flat
DIODE GEN PURP 600V 1A DFLAT
Rectifiers Fast Recovery Rectifier
DIODE GEN PURP 600V 1A DFLAT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | RS1JDFQ-13DICT-ND | RS1JDFQ-13 | RS1JDFQ-13 | RS1JDFQ-13 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.3 volts | 1.3 volts |