0.8 A, 400 V Surface Mount Fast Recovery
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092701-RS1GFA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 800mA
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Diode Standard 400V 800mA Surface Mount SOD-123FA
Diode Standard 400V 800mA Surface Mount SOD-123FA
Diode Standard 400V 800mA Surface Mount SOD-123FA
Rectifiers 400V 0.8A Fast Rectifier Product overview: RS1GFA from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 0.8A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1GFA can be used for catalog matching and distributor lookup.
DIODE GP 400V 800MA SOD123FA
RECTIFIER, SINGLE, 400V, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:800mA; Diode Configuration:Single
DIODE GP 400V 800MA SOD123FA
Rectifiers 400V 0.8A Fast Rectifier
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | RS1GFA | 1092701-RS1GFA | RS1GFACT-ND | 2085-RS1GFA | RS1GFA | 01AC9512 | RS1GFA | RS1GFA |
| Product Name | Diodes, Rectifiers - Single - RS1GFA | Single Diodes | 400V 0.8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 400V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Single Diodes | Rectifiers | |
| Life Cycle Stage | Active | Declining | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | SOD-123; SOD-123 FL | Reel | SOD-123 | SOD-123; SOD-123FA | ||||
| Diode Type | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |