Vishay Intertechnology, Inc. 400V 1.5A Diode and Rectifier RS2GHE3_A/H

Description
DIODE GEN PURP 400V 1.5A DO214AA Product overview: RS2GHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2GHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1.5A DO214AA Product overview: RS2GHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2GHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1.5A Diode and Rectifier - 280-RS2GHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1.5A Diode and Rectifier
280-RS2GHE3_A/H
400V 1.5A Diode and Rectifier 280-RS2GHE3_A/H
DIODE GEN PURP 400V 1.5A DO214AA Product overview: RS2GHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2GHE3_A/H can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1.5A DO214AA Product overview: RS2GHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2GHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RS2GHE3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2GHE3_A/HGITR-ND
Single Diodes RS2GHE3_A/HGITR-ND
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - RS2GHE3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2GHE3_A/HGICT-ND
Single Diodes RS2GHE3_A/HGICT-ND
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - RS2GHE3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2GHE3_A/HGIDKR-ND
Single Diodes RS2GHE3_A/HGIDKR-ND
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - RS2GHE3_A/H - 892374-RS2GHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS2GHE3_A/H
892374-RS2GHE3_A/H
Diodes, Rectifiers - Single - RS2GHE3_A/H 892374-RS2GHE3_A/H
Manufacturer: Vishay Win Source Part Number: 892374-RS2GHE3_A/H Series: Automotive, AEC-Q101 Features: Diode Standard 400 V 1.5A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: RS2G Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RS2GHE3_A/HGIDKR, RS2GHE3_A/HGICT, RS2GHE3_A/H-ND, RS2GHE3_A/HGITR

Manufacturer: Vishay
Win Source Part Number: 892374-RS2GHE3_A/H
Series: Automotive, AEC-Q101
Features: Diode Standard 400 V 1.5A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS2G
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RS2GHE3_A/HGIDKR, RS2GHE3_A/HGICT, RS2GHE3_A/H-ND, RS2GHE3_A/HGITR

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS2GHE3_A/H
Rectifiers RS2GHE3_A/H
Rectifiers 1.5A, 400V, 150nS SMB, FS, GPP SM RECT

Rectifiers 1.5A, 400V, 150nS SMB, FS, GPP SM RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS2GHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS2GHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers RS2GHE3_A/H
DIODE GEN PURP 400V 1.5A DO214AA

DIODE GEN PURP 400V 1.5A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-RS2GHE3_A/H RS2GHE3_A/HGITR-ND 892374-RS2GHE3_A/H RS2GHE3_A/H RS2GHE3_A/H
Product Name 400V 1.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RS2GHE3_A/H Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AA SMB
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 60 volts
View Details