onsemi Switching Diodes RS1M

Description
Diode Switching 1KV 1A DO214AC
Request a Quote Datasheet
Description
Diode Switching 1KV 1A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 7613726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7613726
Switching Diodes 7613726
Diode Switching 1KV 1A DO214AC

Diode Switching 1KV 1A DO214AC

Supplier's Site
Switching Diodes - 7613726P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7613726P
Switching Diodes 7613726P
Diode Switching 1KV 1A DO214AC

Diode Switching 1KV 1A DO214AC

Supplier's Site
Switching Diodes - 1661646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1661646
Switching Diodes 1661646
Diode Switching 1KV 1A DO214AC

Diode Switching 1KV 1A DO214AC

Supplier's Site
Discrete Semiconductor Products - 095710-RS1M - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095710-RS1M
Discrete Semiconductor Products 095710-RS1M
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095710-RS1M Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5µA @ 1000V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 10pF @ 4V 1MHz Family Name: RS1M Alternative Parts (Cross-Reference): RS1MW_R2_00001; RS1MW_R1_00001; Introduction Date: March 10, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095710-RS1M
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5µA @ 1000V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 10pF @ 4V 1MHz
Family Name: RS1M
Alternative Parts (Cross-Reference): RS1MW_R2_00001; RS1MW_R1_00001;
Introduction Date: March 10, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now
Single Diodes - RS1MFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1MFSTR-ND
Single Diodes RS1MFSTR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1MFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1MFSDKR-ND
Single Diodes RS1MFSDKR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1MFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1MFSCT-ND
Single Diodes RS1MFSCT-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
 - RS1M - Rochester Electronics
Newburyport, MA, United States
1.0A Fast Recovery Rectifier

1.0A Fast Recovery Rectifier

Supplier's Site Datasheet
1000V 1a Diode and Rectifier - 2085-RS1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000V 1a Diode and Rectifier
2085-RS1M
1000V 1a Diode and Rectifier 2085-RS1M
Rectifiers 1000V 1a Fast Rect SMa Product overview: RS1M from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1M can be used for catalog matching and distributor lookup.

Rectifiers 1000V 1a Fast Rect SMa Product overview: RS1M from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - RS1M - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
RS1M
Diodes >> Fast recovery/high efficiency diode RS1M
1.3V@1A 500ns 1A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

1.3V@1A 500ns 1A 1kV SMA(DO-214AC) Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Single Diodes - RS1M - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS1M
Single Diodes RS1M
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS1M
Rectifiers RS1M
Rectifiers 1000V 1a Fast Rect SMa

Rectifiers 1000V 1a Fast Rect SMa

Buy Now Datasheet
Fast Recovery Diode, 1A, 1Kv, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 18C8127 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 1Kv, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi
18C8127
Fast Recovery Diode, 1A, 1Kv, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi 18C8127
FAST RECOVERY DIODE, 1A, 1KV, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 1KV, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 1Kv, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 94T4250 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1Kv, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
94T4250
Rectifier, 1Kv, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 94T4250
RECTIFIER, 1KV, 1A, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, 1KV, 1A, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1M
Discrete Semiconductor Products - Diodes - Rectifiers RS1M
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Step Recovery Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 7613726 095710-RS1M RS1MFSTR-ND RS1M 2085-RS1M RS1M RS1M RS1M 18C8127 94T4250 RS1M
Product Name Switching Diodes Discrete Semiconductor Products Single Diodes 1000V 1a Diode and Rectifier Diodes >> Fast recovery/high efficiency diode Single Diodes Rectifiers Fast Recovery Diode, 1A, 1Kv, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Onsemi Rectifier, 1Kv, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching Rectifier
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data