Rectifiers 1000V 1.2A Surf Mnt Fast Rec Rectifier Product overview: RS1MFP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1.2A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1MFP can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1092711-RS1MFP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.2A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 18pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123HE
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Surface Mount Fast Recovery Rectifiers
Diode Standard 1000V 1.2A Surface Mount SOD-123HE
Diode Standard 1000V 1.2A Surface Mount SOD-123HE
Diode Standard 1000V 1.2A Surface Mount SOD-123HE
RECTIFIER, SINGLE, 1.2A, 1KV, SOD-123HE; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1.2A; Diode Configuration:Single
Rectifiers 1000V 1.2A Surf Mnt Fast Rec Rectifier
DIODE GEN PURP 1KV 1.2A SOD123HE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 2085-RS1MFP | 1092711-RS1MFP | RS1MFP | RS1MFPCT-ND | 07AH4728 | RS1MFP | RS1MFP |
| Product Name | 1000V 1.2A Diode and Rectifier | Diodes, Rectifiers - Single - RS1MFP | Single Diodes | Rectifier, Single, 1.2A, 1Kv, Sod-123He; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Reel | SOD-123; SOD-123 FL | SOD-123; SOD-123-2 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 1000 volts |