Manufacturer: Diodes Incorporated
Win Source Part Number: 027488-RS1K-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 800V 1A SMA Product overview: RS1K-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1K-13-F can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Surface Mount SMA
Diode Standard 800V 1A Surface Mount SMA
Diode Standard 800V 1A Surface Mount SMA
DIODE GEN PURP 800V 1A SMA
1.3V@1A 500ns 1A 800V SMA Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 800V 1A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 027488-RS1K-13-F | 280-RS1K-13-F | RS1K-FDIDKR-ND | RS1K-13-F | RS1K-13-F | RS1K-13-F | RS1K-13-F |
| Product Name | Diodes, Rectifiers - Single - RS1K-13-F | 800V 1A Diode and Rectifier | Single Diodes | Rectifiers | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 800 volts | 800 volts | 800 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 500 ns | 500 ns |