DIODES Incorporated Single Diodes RS2DA-13-F

Description
Diode Standard 200V 1.5A Surface Mount SMA
Request a Quote Datasheet
Description
Diode Standard 200V 1.5A Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RS2DA-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS2DA-FDITR-ND
Single Diodes RS2DA-FDITR-ND
Diode Standard 200V 1.5A Surface Mount SMA

Diode Standard 200V 1.5A Surface Mount SMA

Buy Now Datasheet
Diodes, Rectifiers - Single - RS2DA-13-F - 110972-RS2DA-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS2DA-13-F
110972-RS2DA-13-F
Diodes, Rectifiers - Single - RS2DA-13-F 110972-RS2DA-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 110972-RS2DA-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 110972-RS2DA-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200V 1.5A Diode and Rectifier - 280-RS2DA-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.5A Diode and Rectifier
280-RS2DA-13-F
200V 1.5A Diode and Rectifier 280-RS2DA-13-F
DIODE GEN PURP 200V 1.5A SMA Product overview: RS2DA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2DA-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1.5A SMA Product overview: RS2DA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2DA-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS2DA-13-F
Rectifiers RS2DA-13-F
Rectifiers 2.0A 200V

Rectifiers 2.0A 200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS2DA-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS2DA-13-F
Discrete Semiconductor Products - Diodes - Rectifiers RS2DA-13-F
DIODE GEN PURP 200V 1.5A SMA

DIODE GEN PURP 200V 1.5A SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number RS2DA-FDITR-ND 110972-RS2DA-13-F 280-RS2DA-13-F RS2DA-13-F RS2DA-13-F
Product Name Single Diodes Diodes, Rectifiers - Single - RS2DA-13-F 200V 1.5A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data