Vishay Precision Group Single Diodes RS1B-E3/61T

Description
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RS1B-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1B-E3/61TGITR-ND
Single Diodes RS1B-E3/61TGITR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1B-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1B-E3/61TGIDKR-ND
Single Diodes RS1B-E3/61TGIDKR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1B-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1B-E3/61TGICT-ND
Single Diodes RS1B-E3/61TGICT-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - RS1B-E3/61T - 027481-RS1B-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1B-E3/61T
027481-RS1B-E3/61T
Diodes, Rectifiers - Single - RS1B-E3/61T 027481-RS1B-E3/61T
Manufacturer: Vishay Win Source Part Number: 027481-RS1B-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 027481-RS1B-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-RS1B-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-RS1B-E3/61T
100V 1A Diode and Rectifier 280-RS1B-E3/61T
Diode Switching 100V 1A 2-Pin SMA T/R Product overview: RS1B-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1B-E3/61T can be used for catalog matching and distributor lookup.

Diode Switching 100V 1A 2-Pin SMA T/R Product overview: RS1B-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1B-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS1B-E3/61T
Rectifiers RS1B-E3/61T
Rectifiers 1.0 Amp 100V 150ns

Rectifiers 1.0 Amp 100V 150ns

Buy Now Datasheet
Fast Switch Diode, 1A 100V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 05R5673 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 100V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
05R5673
Fast Switch Diode, 1A 100V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 05R5673
FAST SWITCH DIODE, 1A 100V DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Operating Temperature Max:150°C RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 100V DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Switch Diode, 1A 100V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K0704 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A 100V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K0704
Fast Switch Diode, 1A 100V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K0704
FAST SWITCH DIODE, 1A 100V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST SWITCH DIODE, 1A 100V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 97K8955 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
97K8955
Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 97K8955
RECTIFIER, 100V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, 100V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1B-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1B-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers RS1B-E3/61T
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number RS1B-E3/61TGITR-ND 027481-RS1B-E3/61T 280-RS1B-E3/61T RS1B-E3/61T 05R5673 77K0704 97K8955 RS1B-E3/61T
Product Name Single Diodes Diodes, Rectifiers - Single - RS1B-E3/61T 100V 1A Diode and Rectifier Rectifiers Fast Switch Diode, 1A 100V Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Fast Switch Diode, 1A 100V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 100 volts 100 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data