Manufacturer: Vishay
Win Source Part Number: 892320-RS07K-HM3-08
Features: Diode Standard 800 V 500mA Surface Mount DO-219AB (SMF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS07
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0070
Rectifier Diode, Product overview: RS07K-HM3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07K-HM3-08 can be used for catalog matching and distributor lookup.
DIODE GP 800V 500MA DO219AB
Diode Standard 800V 500mA Surface Mount DO-219AB (SMF)
DIODE STD 800V 500MA DO219AB
DIODE GP 800V 500MA DO219AB
Rectifiers 800 V SMF(DO-219AB) Fast Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 892320-RS07K-HM3-08 | 280-RS07K-HM3-08 | 112-RS07K-HM3-08CT-ND | RS07K-HM3-08 | RS07K-HM3-08 |
| Product Name | Diodes, Rectifiers - Single - RS07K-HM3-08 | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 800 V 500mA Surface Mount DO-219AB (SMF) | ||||
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) |