Rectifier Diode, 1 Element, 0.5A, 800V V(RRM), Silicon, DO-219AB, ROHS COMPLIANT, PLASTIC, SMF, 2 PIN Product overview: RS07K-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07K-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1092668-RS07K-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 2μA @ 800V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Diode Standard 800V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 800V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 800V 500mA Surface Mount DO-219AB (SMF)
DIODE GP 800V 500MA DO219AB
DIODE GP 800V 500MA DO219AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RS07K-GS18 | 1092668-RS07K-GS18 | 112-RS07K-GS18TR-ND | RS07K-GS18 | RS07K-GS18 | RS07K-GS18 |
| Product Name | 0.5A 800V Diode and Rectifier | Diodes, Rectifiers - Single - RS07K-GS18 | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 800 volts | 800 volts |