Vishay Intertechnology, Inc. Single Diodes RS1KHE3/61T

Description
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RS1KHE3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1KHE3/61T-ND
Single Diodes RS1KHE3/61T-ND
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
800V 1A Diode and Rectifier - 280-RS1KHE3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-RS1KHE3/61T
800V 1A Diode and Rectifier 280-RS1KHE3/61T
DIODE GEN PURP 800V 1A DO214AC Product overview: RS1KHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1KHE3/61T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 1A DO214AC Product overview: RS1KHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1KHE3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RS1KHE3/61T - 1093470-RS1KHE3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1KHE3/61T
1093470-RS1KHE3/61T
Diodes, Rectifiers - Single - RS1KHE3/61T 1093470-RS1KHE3/61T
Manufacturer: Vishay Win Source Part Number: 1093470-RS1KHE3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Automotive, Communications & Networking, Power Management

Manufacturer: Vishay
Win Source Part Number: 1093470-RS1KHE3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Automotive, Communications & Networking, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1KHE3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1KHE3/61T
Discrete Semiconductor Products - Diodes - Rectifiers RS1KHE3/61T
DIODE GEN PURP 800V 1A DO214AC

DIODE GEN PURP 800V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number RS1KHE3/61T-ND 280-RS1KHE3/61T 1093470-RS1KHE3/61T RS1KHE3/61T
Product Name Single Diodes 800V 1A Diode and Rectifier Diodes, Rectifiers - Single - RS1KHE3/61T Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data