Vishay Intertechnology, Inc. Single Diodes RS07G-M-08

Description
Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-RS07G-M-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-RS07G-M-08CT-ND
Single Diodes 112-RS07G-M-08CT-ND
Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)

Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-RS07G-M-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-RS07G-M-08TR-ND
Single Diodes 112-RS07G-M-08TR-ND
Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)

Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - 112-RS07G-M-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)

Diode Standard 400V 500mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes, Rectifiers - Single - RS07G-M-08 - 1093163-RS07G-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS07G-M-08
1093163-RS07G-M-08
Diodes, Rectifiers - Single - RS07G-M-08 1093163-RS07G-M-08
Manufacturer: Vishay Win Source Part Number: 1093163-RS07G-M-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 10μA @ 400V Capacitance @ Vr, F: 9pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1093163-RS07G-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode and Rectifier - 2085-RS07G-M-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-RS07G-M-08
Diode and Rectifier 2085-RS07G-M-08
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M Product overview: RS07G-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS07G-M-08 can be used for catalog matching and distributor lookup.

Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M Product overview: RS07G-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS07G-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS07G-M-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS07G-M-08
Discrete Semiconductor Products - Diodes - Rectifiers RS07G-M-08
DIODE GP 400V 500MA DO219AB

DIODE GP 400V 500MA DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RS07G-M-08
Rectifiers RS07G-M-08
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-RS07G-M-08CT-ND 1093163-RS07G-M-08 2085-RS07G-M-08 RS07G-M-08 RS07G-M-08
Product Name Single Diodes Diodes, Rectifiers - Single - RS07G-M-08 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 400 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 30 amps
VRRM 120 volts
View Details
Bridge Rectifiers - 1223288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5619US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details