Vishay Intertechnology, Inc. Single Diodes RS1DHE3/61T

Description
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RS1DHE3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1DHE3/61T-ND
Single Diodes RS1DHE3/61T-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - RS1DHE3/61T - 1093457-RS1DHE3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1DHE3/61T
1093457-RS1DHE3/61T
Diodes, Rectifiers - Single - RS1DHE3/61T 1093457-RS1DHE3/61T
Manufacturer: Vishay Win Source Part Number: 1093457-RS1DHE3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1093457-RS1DHE3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-RS1DHE3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-RS1DHE3/61T
200V 1A Diode and Rectifier 280-RS1DHE3/61T
DIODE GEN PURP 200V 1A DO214AC Product overview: RS1DHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1DHE3/61T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 1A DO214AC Product overview: RS1DHE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1DHE3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RS1DHE3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS1DHE3/61T
Single Diodes RS1DHE3/61T
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1DHE3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1DHE3/61T
Discrete Semiconductor Products - Diodes - Rectifiers RS1DHE3/61T
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number RS1DHE3/61T-ND 1093457-RS1DHE3/61T 280-RS1DHE3/61T RS1DHE3/61T RS1DHE3/61T
Product Name Single Diodes Diodes, Rectifiers - Single - RS1DHE3/61T 200V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 200 volts 200 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data