Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
1.0A Fast Recovery Rectifier
1.0A Fast Recovery Rectifier
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062599-RS1K
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 800V 1A DO214AC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | RS1KFSTR-ND | 1867723 | 1867723P | RS1K | 062599-RS1K | RS1K | RS1K |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - RS1K | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | |||||
| Package | Do-214ac (sma) | DO-214AC | SMA; SMA | DO-214AC | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| trr | 500 ns | 500 ns |