Vishay RS1FLK-M3/H Switching Diode
Vishay RS1FLK-M3/H Switching Diode
Vishay RS1FLK-M3/H Switching Diode
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089728-RS1FLK-M3/H
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Rectifiers 1A 800V 500NS SMF FAST SWITCHI Product overview: RS1FLK-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1FLK-M3/H can be used for catalog matching and distributor lookup.
DIODE STANDARD 800V 1A DO219AB
DIODE STANDARD 800V 1A DO219AB
DIODE GEN PURP 800V 1A DO219AB
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Diodes |
| Product Number | 2186662 | 1089728-RS1FLK-M3/H | 2085-RS1FLK-M3/H | 112-RS1FLK-M3/HDKR-ND |
| Product Name | Switching Diodes | OEM Parts - OEM Parts (O - R) - RS1FLK-M3/H | 1A 800V Diode and Rectifier | Single Diodes |
| Diode Applications | Switching |