Vishay Intertechnology, Inc. Single Diodes RS07B-M-08

Description
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RS07B-M-08-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS07B-M-08-ND
Single Diodes RS07B-M-08-ND
Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)

Diode Standard 100V 500mA Surface Mount DO-219AB (SMF)

Buy Now Datasheet
100V 500MA Diode and Rectifier - 280-RS07B-M-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 500MA Diode and Rectifier
280-RS07B-M-08
100V 500MA Diode and Rectifier 280-RS07B-M-08
DIODE GP 100V 500MA DO219AB Product overview: RS07B-M-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07B-M-08 can be used for catalog matching and distributor lookup.

DIODE GP 100V 500MA DO219AB Product overview: RS07B-M-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07B-M-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RS07B-M-08 - 1093162-RS07B-M-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS07B-M-08
1093162-RS07B-M-08
Diodes, Rectifiers - Single - RS07B-M-08 1093162-RS07B-M-08
Manufacturer: Vishay Win Source Part Number: 1093162-RS07B-M-08 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 9pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1093162-RS07B-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 700mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 9pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS07B-M-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS07B-M-08
Discrete Semiconductor Products - Diodes - Rectifiers RS07B-M-08
DIODE GP 100V 500MA DO219AB

DIODE GP 100V 500MA DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RS07B-M-08
Rectifiers RS07B-M-08
Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Rectifiers SWITCHING DIODE GENPURP SMF DO219e3M

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number RS07B-M-08-ND 280-RS07B-M-08 1093162-RS07B-M-08 RS07B-M-08 RS07B-M-08
Product Name Single Diodes 100V 500MA Diode and Rectifier Diodes, Rectifiers - Single - RS07B-M-08 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) DO-219AB-2
RoHS Compliant RoHS
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data