Manufacturer: Diodes Incorporated
Win Source Part Number: 097434-RS1MWF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 8pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Diode Standard 1000V 1A Surface Mount SOD-123F
Diode Standard 1000V 1A Surface Mount SOD-123F
Diode Standard 1000V 1A Surface Mount SOD-123F
DIODE GEN PURP 1KV 1A SOD123F Product overview: RS1MWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1MWF-7 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 1A SOD123F
Rectifiers 1.0A Fast Recovery 30A 1000V 700Vr
DIODE GEN PURP 1KV 1A SOD123F
1.1V@2A 240ns Single 1A 1kV SOD-123F Fast recovery/high efficiency diode ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 097434-RS1MWF-7 | RS1MWF-7DITR-ND | 280-RS1MWF-7 | RS1MWF-7 | RS1MWF-7 | RS1MWF-7 | RS1MWF-7 |
| Product Name | Diodes, Rectifiers - Single - RS1MWF-7 | Single Diodes | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Diodes >> Fast recovery/high efficiency diode |
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.1 volts | |||
| VR | 1000 volts | 1000 volts | 1000 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 500 ns | 240 ns |