DIODE 1.5 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: RS2G-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2G-E3/52T can be used for catalog matching and distributor lookup.
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 027493-RS2G-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: RS2G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RS2G; FRS2G; RS2G-13-F;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Diode Fast Switching Rectifier 1.5A 400V
Diode Fast Switching Rectifier 1.5A 400V
Diode Fast Switching Rectifier 1.5A 400V
SWITCHING DIODE, 1.5A 400V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single
SWITCHING DIODE, 1.5A 400V DO-214AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1.5A; Diode Configuration:Single
Rectifiers 1.5 Amp 400V 150ns
DIODE GEN PURP 400V 1.5A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RS2G-E3/52T | RS2G-E3/52TGITR-ND | 027493-RS2G-E3/52T | 7001209 | 7001209P | 77K0745 | RS2G-E3/52T | RS2G-E3/52T |
| Product Name | 1.5 A 400 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - RS2G-E3/52T | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Switching Diode, 1.5A 400V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||||
| VR | 400 volts |