DIODES Incorporated 600V 1A Diode and Rectifier RS1JB-13-F

Description
DIODE GEN PURP 600V 1A SMB Product overview: RS1JB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1JB-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1A SMB Product overview: RS1JB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1JB-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1A Diode and Rectifier
280-RS1JB-13-F
600V 1A Diode and Rectifier 280-RS1JB-13-F
DIODE GEN PURP 600V 1A SMB Product overview: RS1JB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1JB-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A SMB Product overview: RS1JB-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1JB-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RS1JB-13-F - 027486-RS1JB-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1JB-13-F
027486-RS1JB-13-F
Diodes, Rectifiers - Single - RS1JB-13-F 027486-RS1JB-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 027486-RS1JB-13-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 027486-RS1JB-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RS1JB-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1JB-FDICT-ND
Single Diodes RS1JB-FDICT-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - RS1JB-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1JB-FDIDKR-ND
Single Diodes RS1JB-FDIDKR-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Single Diodes - RS1JB-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1JB-FDITR-ND
Single Diodes RS1JB-FDITR-ND
Diode Standard 600V 1A Surface Mount SMB

Diode Standard 600V 1A Surface Mount SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1JB-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1JB-13-F
Discrete Semiconductor Products - Diodes - Rectifiers RS1JB-13-F
DIODE GEN PURP 600V 1A SMB

DIODE GEN PURP 600V 1A SMB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
RS1JB-13-F
Rectifiers RS1JB-13-F
Rectifiers 1.0A 600V

Rectifiers 1.0A 600V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-RS1JB-13-F 027486-RS1JB-13-F RS1JB-FDICT-ND RS1JB-13-F RS1JB-13-F
Product Name 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - RS1JB-13-F Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Reel (TR) SMB-2
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSDH10KM - Micross Components, Inc.
Specs
IFSM 50 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
 - BAV21,143 - Rochester Electronics
Specs
Package SOD27
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
4 suppliers