Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 027483-RS1D-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Automotive, Communications & Networking, Power Management
Rectifier Diode 200V 1A SILICON 2-Pin SMA Product overview: RS1D-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1D-E3/61T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A DO214AC
Rectifiers 1.0 Amp 200V 150ns
SWITCH DIODE, 1A 200V DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
FAST SWITCH DIODE, 1A 200V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE, FAST, 1A, 200V, SURFACE MOUNT- SMD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes |
| Product Number | RS1D-E3/61TGITR-ND | 027483-RS1D-E3/61T | 280-RS1D-E3/61T | RS1D-E3/61T | RS1D-E3/61T | 05R5674 | 97K8956 | RS1D-E3/61T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RS1D-E3/61T | 200V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Switch Diode, 1A 200V Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Diode, Fast, 1A, 200V, Surface MountSmd; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 200 volts | 200 volts | 200 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |