Taiwan Semiconductor Co., Ltd. Single Diodes RS2JAH

Description
Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-RS2JAHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS2JAHTR-ND
Single Diodes 1801-RS2JAHTR-ND
Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-RS2JAHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS2JAHDKR-ND
Single Diodes 1801-RS2JAHDKR-ND
DIODE STANDARD 600V 1.5A DO214AC

DIODE STANDARD 600V 1.5A DO214AC

Buy Now Datasheet
Single Diodes - 1801-RS2JAHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-RS2JAHCT-ND
Single Diodes 1801-RS2JAHCT-ND
DIODE GEN PURP 600V 1.5A DO214AC

DIODE GEN PURP 600V 1.5A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-RS2JAHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details