Vishay Precision Group 800V 1A Diode and Rectifier RS1K-E3/5AT

Description
Diode Switching 800V 1A 2-Pin SMA T/R Product overview: RS1K-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1K-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 800V 1A 2-Pin SMA T/R Product overview: RS1K-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1K-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 1A Diode and Rectifier - 280-RS1K-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-RS1K-E3/5AT
800V 1A Diode and Rectifier 280-RS1K-E3/5AT
Diode Switching 800V 1A 2-Pin SMA T/R Product overview: RS1K-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1K-E3/5AT can be used for catalog matching and distributor lookup.

Diode Switching 800V 1A 2-Pin SMA T/R Product overview: RS1K-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1K-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RS1K-E3/5AT - 892350-RS1K-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1K-E3/5AT
892350-RS1K-E3/5AT
Diodes, Rectifiers - Single - RS1K-E3/5AT 892350-RS1K-E3/5AT
Manufacturer: Vishay Win Source Part Number: 892350-RS1K-E3/5AT Features: Diode Standard 800 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: RS1K Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RS1K-E3/5ATGICT, RS1K-E3/5AT-ND, RS1K-E3/5ATGITR, RS1K-E3/5ATGIDKR

Manufacturer: Vishay
Win Source Part Number: 892350-RS1K-E3/5AT
Features: Diode Standard 800 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS1K
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RS1K-E3/5ATGICT, RS1K-E3/5AT-ND, RS1K-E3/5ATGITR, RS1K-E3/5ATGIDKR

Buy Now Datasheet
Single Diodes - RS1K-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1K-E3/5ATGITR-ND
Single Diodes RS1K-E3/5ATGITR-ND
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1K-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1K-E3/5ATGICT-ND
Single Diodes RS1K-E3/5ATGICT-ND
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1K-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1K-E3/5ATGIDKR-ND
Single Diodes RS1K-E3/5ATGIDKR-ND
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes >> Switching Diode - RS1K-E3/5AT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
RS1K-E3/5AT
Diodes >> Switching Diode RS1K-E3/5AT
800V 1.3V@1A 500ns 1A DO-214AC(SMA) Switching Diode ROHS

800V 1.3V@1A 500ns 1A DO-214AC(SMA) Switching Diode ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS1K-E3/5AT
Rectifiers RS1K-E3/5AT
Rectifiers 800 Volt 1.0A 500ns 30 Amp IFSM

Rectifiers 800 Volt 1.0A 500ns 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1K-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1K-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers RS1K-E3/5AT
DIODE GEN PURP 800V 1A DO214AC

DIODE GEN PURP 800V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 280-RS1K-E3/5AT 892350-RS1K-E3/5AT RS1K-E3/5ATGITR-ND RS1K-E3/5AT RS1K-E3/5AT RS1K-E3/5AT
Product Name 800V 1A Diode and Rectifier Diodes, Rectifiers - Single - RS1K-E3/5AT Single Diodes Diodes >> Switching Diode Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Diode Standard 800 V 1A Surface Mount DO-214AC (SMA)
Diode Applications Switching
RoHS Compliant RoHS
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data