Diode Standard 800V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 800V 500mA Surface Mount DO-219AB (SMF)
Diode Standard 800V 500mA Surface Mount DO-219AB (SMF)
Manufacturer: Vishay
Win Source Part Number: 1092669-RS07K-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 2μA @ 800V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
RS07B, RS07D, RS07G, RS07J, RS07K Fast Rectifier Surface Mount Product overview: RS07K-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS07K-GS08 can be used for catalog matching and distributor lookup.
RECT, STANDARD, 1.4A, 800V, DO-219AB-2; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1.4A; Diode Configuration:Single
DIODE GP 800V 500MA DO219AB
Rectifiers SWITCHING DIODE GENPURP SMF DO219-e3
DIODE GP 800V 500MA DO219AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | RS07K-GS08GIDKR-ND | 1092669-RS07K-GS08 | 280-RS07K-GS08 | 04AJ4470 | RS07K-GS08 | RS07K-GS08 | RS07K-GS08 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RS07K-GS08 | SMD Diode and Rectifier | Rect, Standard, 1.4A, 800V, Do-219Ab-2; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 800 volts | 800 volts | 800 volts | ||||
| IR | 0.0020 mA | 0.0020 mA |