Diode Switching 100V 1A 2-Pin SMA T/R Product overview: RS1B-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1B-E3/5AT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367362-RS1B-E3/5AT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: RS1B
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
DIODE STANDARD 100V 1A DO214AC
DIODE GEN PURP 100V 1A DO214AC
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)
Rectifiers 100 Volt 1.0A 150ns 30 Amp IFSM
DIODE GEN PURP 100V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-RS1B-E3/5AT | 1367362-RS1B-E3/5AT | 112-RS1B-E3/5ATDKR-ND | RS1B-E3/5AT | RS1B-E3/5AT |
| Product Name | 100V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 100 volts | ||||
| IR | 0.0050 mA |