Vishay RS1J-E3/61T Silicon Junction
Vishay RS1J-E3/61T Silicon Junction
Vishay RS1J-E3/61T Silicon Junction
Diode Switching 600V 1A 2-Pin SMA T/R Product overview: RS1J-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1J-E3/61T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 027487-RS1J-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: RS1J
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RS1J; RS1J F4G; RS1JWZT/R13; RS1J F2G;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 600V 1A DO214AC
Rectifiers 1.0 Amp 600V 250ns
DIODE GEN PURP 600V 1A DO214AC
FAST SWITCH DIODE, 1A 600V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
FAST SWITCH DIODE, 1A 600V DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 7002909 | 280-RS1J-E3/61T | 027487-RS1J-E3/61T | RS1J-E3/61TGICT-ND | RS1J-E3/61T | RS1J-E3/61T | RS1J-E3/61T | 77K0719 |
| Product Name | Switching Diodes | 600V 1A Diode and Rectifier | Diodes, Rectifiers - Single - RS1J-E3/61T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Fast Switch Diode, 1A 600V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Diode Applications | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |