onsemi Single Diodes RS1B

Description
1.0A Fast Recovery Rectifier
Request a Quote Datasheet
Description
1.0A Fast Recovery Rectifier
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RS1B - Rochester Electronics
Newburyport, MA, United States
1.0A Fast Recovery Rectifier

1.0A Fast Recovery Rectifier

Supplier's Site Datasheet
Single Diodes - RS1BFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1BFSDKR-ND
Single Diodes RS1BFSDKR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1BFSTR-ND
Single Diodes RS1BFSTR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1BFSCT-ND
Single Diodes RS1BFSCT-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
100V 1a Diode and Rectifier - 2085-RS1B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1a Diode and Rectifier
2085-RS1B
100V 1a Diode and Rectifier 2085-RS1B
Rectifiers 100V 1a Fast Rect SMa Product overview: RS1B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1B can be used for catalog matching and distributor lookup.

Rectifiers 100V 1a Fast Rect SMa Product overview: RS1B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-RS1B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 084192-RS1B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084192-RS1B
Discrete Semiconductor Products 084192-RS1B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084192-RS1B Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: SMA (DO-214AC) Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5µA @ 100V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 10pF @ 4V 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Consumer Electronics, Automotive, Communications & Networking, Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084192-RS1B
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5µA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 10pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Consumer Electronics, Automotive, Communications & Networking, Power Management

Buy Now
Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi - 02AH4666 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi
02AH4666
Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi 02AH4666
RECTIFIER, 100V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, 100V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1B
Discrete Semiconductor Products - Diodes - Rectifiers RS1B
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site
Single Diodes - RS1B - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RS1B
Single Diodes RS1B
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
RS1B
Rectifiers RS1B
Rectifiers 100V 1a Fast Rect SMa

Rectifiers 100V 1a Fast Rect SMa

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Step Recovery Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number RS1B RS1BFSDKR-ND 2085-RS1B 084192-RS1B 02AH4666 RS1B RS1B RS1B
Product Name Single Diodes 100V 1a Diode and Rectifier Discrete Semiconductor Products Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Diode Applications Rectifier
Life Cycle Stage Active Declining
Package SMA; SMA Reel SMA SMA; DO-214AC, SMA DO-214AC
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data