Vishay Precision Group Diodes, Rectifiers - Single - RS1A-E3/61T RS1A-E3/61T

Description
Manufacturer: Vishay Win Source Part Number: 1092676-RS1A-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1092676-RS1A-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RS1A-E3/61T - 1092676-RS1A-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RS1A-E3/61T
1092676-RS1A-E3/61T
Diodes, Rectifiers - Single - RS1A-E3/61T 1092676-RS1A-E3/61T
Manufacturer: Vishay Win Source Part Number: 1092676-RS1A-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1092676-RS1A-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - RS1A-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1A-E3/61TGITR-ND
Single Diodes RS1A-E3/61TGITR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1A-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1A-E3/61TGICT-ND
Single Diodes RS1A-E3/61TGICT-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - RS1A-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RS1A-E3/61TGIDKR-ND
Single Diodes RS1A-E3/61TGIDKR-ND
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Diode Standard 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Switching Diodes - 7103096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7103096P
Switching Diodes 7103096P
Vishay RS1A-E3/61T Switching Diode

Vishay RS1A-E3/61T Switching Diode

Supplier's Site
Switching Diodes - 1652871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1652871
Switching Diodes 1652871
Vishay RS1A-E3/61T Switching Diode

Vishay RS1A-E3/61T Switching Diode

Supplier's Site
50V 1A Diode and Rectifier - 280-RS1A-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Diode and Rectifier
280-RS1A-E3/61T
50V 1A Diode and Rectifier 280-RS1A-E3/61T
Diode Switching 50V 1A 2-Pin SMA T/R Product overview: RS1A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1A-E3/61T can be used for catalog matching and distributor lookup.

Diode Switching 50V 1A 2-Pin SMA T/R Product overview: RS1A-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1A-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fast Switch Diode, 1A, 50V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K0702 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A, 50V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K0702
Fast Switch Diode, 1A, 50V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K0702
FAST SWITCH DIODE, 1A, 50V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A RoHS Compliant: Yes

FAST SWITCH DIODE, 1A, 50V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Switch Diode, 1A, 50V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 05R5672 - Newark, An Avnet Company
Chicago, IL, United States
Fast Switch Diode, 1A, 50V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
05R5672
Fast Switch Diode, 1A, 50V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 05R5672
FAST SWITCH DIODE, 1A, 50V DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

FAST SWITCH DIODE, 1A, 50V DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diodes >> Switching Diode - RS1A-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
RS1A-E3/61T
Diodes >> Switching Diode RS1A-E3/61T
50V 1.3V@1A 150ns 1A SMA(DO-214AC) Switching Diode ROHS

50V 1.3V@1A 150ns 1A SMA(DO-214AC) Switching Diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RS1A-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RS1A-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers RS1A-E3/61T
DIODE GEN PURP 50V 1A DO214AC

DIODE GEN PURP 50V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Rectifiers Diodes Diodes Rectifiers
Product Number 1092676-RS1A-E3/61T RS1A-E3/61TGITR-ND 7103096P 280-RS1A-E3/61T 77K0702 RS1A-E3/61T RS1A-E3/61T
Product Name Diodes, Rectifiers - Single - RS1A-E3/61T Single Diodes Switching Diodes 50V 1A Diode and Rectifier Fast Switch Diode, 1A, 50V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Diodes >> Switching Diode Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts 1.3 volts
VR 50 volts 50 volts
IR 0.0050 mA
trr 150 ns 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC1211 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details
100V 250MW SOT23 Diode and Rectifier - 284-BAR141E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
5 suppliers