DIODE 1.5 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: RS2D-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS2D-E3/5BT can be used for catalog matching and distributor lookup.
Diode Standard 200V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 200V 1.5A Surface Mount DO-214AA (SMB)
Diode Standard 200V 1.5A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 200V 1.5A DO214AA
Rectifiers 200 Volt 1.5A 150ns 50 Amp IFSM
DIODE, FAST, 1.5A, 200V, SMB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-RS2D-E3/5BT | 112-RS2D-E3/5BTTR-ND | RS2D-E3/5BT | RS2D-E3/5BT | 97K8960 |
| Product Name | 1.5 A 200 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode, Fast, 1.5A, 200V, Smb; Repetitive Peak Reverse Voltage Vishay |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Active | ||||
| VF | 1.3 volts | 1.3 volts |